EN
  • EN
  • DE

LENOVO 425242U - Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC

Part No LENOVO 425242U - Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC
Manufacturer Lenovo
Catalog Server
Description Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432590-LENOVO 425242U - Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425242U - Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC CAD Model

Description

The LENOVO 425242U marks a powerful entry-level server solution, tailor-made for small to medium-sized businesses seeking to optimize their IT infrastructure. At its core lies the Intel Xeon X3440 processor, which operates at a frequency of 2.53 GHz and is equipped with an 8 MB cache. This quad-core processor is known for its efficiency and capability to handle multiple tasks simultaneously without compromising on performance. The integration of ECC (Error-Correcting Code) memory, starting at 2 GB, significantly enhances the server's reliability by detecting and correcting data corruption on the fly. This is crucial for businesses where data integrity is paramount. The 425242U model presents an excellent foundation for enterprises aiming to run lightweight applications, file-sharing services, or even act as a dedicated email server. Despite its entry-level positioning, this model retains the build quality and reliability synonymous with Lenovo's server offerings, ensuring uptime and stability for critical business operations.

You May Also Be Interested in

IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess