EN
  • EN
  • DE

LENOVO 40K5385 - IBM Keyboard with Integrated Pointing Device- 3m

Part No LENOVO 40K5385 - IBM Keyboard with Integrated Pointing Device- 3m
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM Keyboard with Integrated Pointing Device- 3m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424323-LENOVO 40K5385 - IBM Keyboard with Integrated Pointing Device- 3m
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K5385 - IBM Keyboard with Integrated Pointing Device- 3m CAD Model

Description

The LENOVO 40K5385 is not merely a keyboard; it represents a paradigm shift in the integration of control and input devices for computing systems. Specifically designed by IBM to enhance user interface and experience, this keyboard with an integrated pointing device brings together efficiency, ergonomics, and technological innovation. The 3m cable provides substantial length to facilitate flexible setup options, allowing users to create an ergonomic workspace that conforms to their preferences, reducing strain and increasing productivity. The integrated pointing device eliminates the need for a separate mouse, streamlining the user's interaction with their computer and reducing desk clutter. This fusion of keyboard and pointing device utilizes high-quality tactile keys and a responsive pointing mechanism, ensuring every keystroke and movement is precise and comfortable. The robust construction reflects IBM's legacy of durable and reliable computing accessories, making it suitable for the demanding environments of businesses and enterprise operations. It is compatible with a range of Lenovo systems, offering plug-and-play convenience without the need for additional drivers or software. The LENOVO 40K5385 is more than an input device; it is an engineered solution designed to enhance productivity, user comfort, and operational efficiency in any computing environment.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess