EN
  • EN
  • DE

LENOVO 3837H5G - Lenovo System x3850 X6: Workload Optimized

Part No LENOVO 3837H5G - Lenovo System x3850 X6: Workload Optimized
Manufacturer Lenovo
Catalog Server
Description IBM System x 3850 X6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer Lenovo
Win Source Part Number 1432616-LENOVO 3837H5G - Lenovo System x3850 X6: Workload Optimized
Ultra Librarian 3D Model Ultra Librarian LENOVO 3837H5G - Lenovo System x3850 X6: Workload Optimized CAD Model

Description

The LENOVO 3837H5G represents the pinnacle of the Lenovo System x3850 X6 series, engineered to be workload optimized for mission-critical applications in enterprise environments. This server is built on Lenovo's X6 architecture, which features fast, scalable performance, extraordinary resilience, and unparalleled flexibility thanks to its modular design. The System x3850 X6 utilizes Intel Xeon E7 series processors, allowing for configurations that scale up to 96 cores and support massive memory capacities, up to 6TB, using DDR3 or DDR4, depending on the specific setup. It is designed for complex, high-demand applications such as analytics, databases, and virtualized environments. Lenovo’s X6 servers incorporate eXFlash memory-channel storage—providing very high speed data access and better than traditional SSD performance—essential for data-driven, real-time applications. The x3850 X6 is also equipped with Lenovo XClarity for simplified systems management and is known for its RAS (reliability, availability, and serviceability) features, ensuring high uptime for critical services. Furthermore, the server's modular 'book' design allows for easy upgrades and maintenance, ensuring it can grow and change with your business needs without significant disruption or additional future costs. It is the epitome of enterprise-grade hardware tailored for businesses that require uncompromising power and reliability.

You May Also Be Interested in

Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess