EN
  • EN
  • DE

LLV0603-F15NJ

Part No LLV0603-F15NJ
Manufacturer Toko America Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD 020
Manufacturer Toko America Inc.
Win Source Part Number 718993-LLV0603-F15NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LLV0603-F15NJ CAD Model

Description

The LLV0603-F15NJ is a wire-wound chip inductor manufactured by Toko America Inc. It is designed for high-frequency applications where a small size and high Q factor are required. This inductor is commonly used in RF circuits, impedance matching networks, and filter applications.

Applications:

  • RF circuits in wireless communication devices.
  • Impedance matching networks for antennas and amplifiers.
  • Filter circuits for signal conditioning.
  • Oscillator circuits for frequency generation.
  • Tuning circuits for resonant circuits.

Features:

  • Wire-Wound Construction: Provides a high Q factor for improved performance.
  • Small Size: Compact 0603 (1.6mm x 0.8mm) package for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Tight Tolerance: Offers accurate inductance values for precise circuit design.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Circuit Performance: High Q factor enhances the performance of RF circuits and filters.
  • Reduced Board Space: Small size allows for integration into densely populated circuit boards.
  • Accurate Inductance Values: Tight tolerance ensures precise circuit operation.
  • Stable Performance Over Temperature: Maintains consistent performance in varying environmental conditions.
  • High-Frequency Operation: Suitable for use in high-frequency applications.

Additional Details:

The LLV0603-F15NJ inductor has an inductance value of 15nH (nanohenries). The specific Q factor and SRF values depend on the frequency. Consult the Toko America Inc. datasheet for detailed specifications and performance curves. It's crucial to follow the recommended layout guidelines to minimize parasitic effects and maximize performance. The datasheet will provide information on pad dimensions and spacing. The LLV0603-F15NJ is typically used in conjunction with other passive components, such as capacitors and resistors, to create complete RF circuits. The inductor is compliant with RoHS regulations. Its small size and high performance make it an ideal choice for a wide range of wireless communication and RF applications. Careful selection of the inductor and its associated components is critical to achieving the desired circuit performance. The part is suitable for automated pick and place assembly.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess