EN
  • EN
  • DE

LENOVO 3837H4G - Lenovo System x3850 X6: Workload Optimized

Part No LENOVO 3837H4G - Lenovo System x3850 X6: Workload Optimized
Manufacturer Lenovo
Catalog Server
Description Lenovo System x3850 X6: Workload Optimized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer Lenovo
Win Source Part Number 1432673-LENOVO 3837H4G - Lenovo System x3850 X6: Workload Optimized
Ultra Librarian 3D Model Ultra Librarian LENOVO 3837H4G - Lenovo System x3850 X6: Workload Optimized CAD Model

Description

The LENOVO 3837H4G is an epitome of high performance and workload optimization, encapsulated within the Lenovo System x3850 X6 platform. Engineered for mission-critical applications, this server incorporates the X6 architecture, which is renowned for its fast, agile, and resilient approach to computing challenges. The system x3850 X6 offers unparalleled performance leveraging Intel Xeon E7-4800/8800 v2 series processors, allowing for massive scalability and impressive processing speeds necessary for high-demand applications like databases, analytics, and ERP systems. Its unique modular 'book' design not only enhances serviceability through easy access and replacement but also enables cost-effective scalability and upgradeability without the need for a full system overhaul. This model comes packed with features such as the Lenovo XClarity management solution for simplified administration, advanced memory caching options for optimized speed, and extensive RAS (Reliability, Availability, Serviceability) features ensuring continuous operations and minimal downtimes. The x3850 X6's capability to support huge memory configurations, coupled with its advanced virtualization technologies, positions it as a formidable server for businesses needing to optimize workloads, improve operational efficiencies, and future-proof their IT investments against evolving technology demands.

You May Also Be Interested in

Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess