EN
  • EN
  • DE

LENOVO 25R8926-06 - Intel Xeon 5050 DC 3.0 GHz

Part No LENOVO 25R8926-06 - Intel Xeon 5050 DC 3.0 GHz
Manufacturer Lenovo
Catalog Uncategorized
Description Intel Xeon 5050 DC 3.0 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430757-LENOVO 25R8926-06 - Intel Xeon 5050 DC 3.0 GHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 25R8926-06 - Intel Xeon 5050 DC 3.0 GHz CAD Model

Description

The LENOVO 25R8926-06 features an Intel Xeon 5050 Dual Core processor operating at a clock speed of 3.0 GHz. This processor is designed to deliver exceptional performance and efficiency for enterprise-level computing tasks. It supports advanced virtualization technologies, enabling efficient resource utilization and improved system isolation. The Intel Xeon 5050 DC 3.0 GHz processor is built on Intel's microarchitecture, providing enhanced processing power for database management, enterprise resource planning (ERP), and other demanding applications. With features like Intel Virtualization Technology (VT-x) and Intel 64 architecture, this processor ensures compatibility with a wide range of software and hardware, offering a scalable and reliable foundation for building powerful servers and workstations. It is an excellent choice for businesses looking to upgrade their computing infrastructure with a processor capable of handling multitasking and complex computational tasks with ease.

You May Also Be Interested in

Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess