EN
  • EN
  • DE

LENOVO 2583A2G - x3250 M4, Core 2C i3-2120 65W 3.3GHz/1333MHz/3MB,

Part No LENOVO 2583A2G - x3250 M4, Core 2C i3-2120 65W 3.3GHz/1333MHz/3MB,
Manufacturer Lenovo
Catalog Server
Description IBM System x 3250 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432688-LENOVO 2583A2G - x3250 M4, Core 2C i3-2120 65W 3.3GHz/1333MHz/3MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583A2G - x3250 M4, Core 2C i3-2120 65W 3.3GHz/1333MHz/3MB, CAD Model

Description

The Lenovo 2583A2G x3250 M4 is a robust, entry-level rack server that offers solid performance for small businesses and workgroup environments. Equipped with an Intel Core i3-2120 processor, this server operates at a speed of 3.3GHz, delivering efficient processing capabilities for a variety of applications, from general-purpose computing to basic web serving and file storage. The 65W thermal design power (TDP) ensures energy-efficient operation, helping to minimize total cost of ownership (TCO). It supports up to 32GB of DDR3 ECC memory across four DIMM slots, facilitating reliable performance for critical business applications. Storage flexibility is a hallmark of the x3250 M4, allowing for a range of configurations with up to four 2.5-inch or two 3.5-inch hard drives, supporting both SAS and SATA interfaces for a balance of speed and capacity. Integrated RAID options enhance data protection and performance. Dual Gigabit Ethernet ports provide high-speed network connectivity, while the dedicated IMM (Integrated Management Module) port offers remote server management capabilities. USB ports and PCIe expansion slots allow for additional external devices and future growth. The compact 1U form factor of the x3250 M4 makes it an ideal fit for space-constrained environments, yet it does not compromise on performance or scalability.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess