EN
  • EN
  • DE

LENOVO 258372G - x3250 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,

Part No LENOVO 258372G - x3250 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description x3250 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432561-LENOVO 258372G - x3250 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 258372G - x3250 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 258372G, part of the x3250 M4 series, is engineered to serve the needs of small to medium-sized businesses requiring a powerful but cost-effective server solution. Centered around the Intel Xeon 4C E3-1270 processor, it delivers high performance with a clock speed of 3.4GHz. The quad-core configuration, alongside an 8MB cache, ensures efficient processing of applications, making it suitable for a wide range of uses from general-purpose business applications to more specialized workloads such as database management and virtualization. The 80W TDP indicates a balanced approach towards performance and energy efficiency, contributing to lower total cost of ownership. This model also supports advanced server features such as ECC memory and RAID configurations, providing a reliable platform for businesses looking to leverage technology for growth and operational efficiency.

You May Also Be Interested in

IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess