EN
  • EN
  • DE

LENOVO 2582K4G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M

Part No LENOVO 2582K4G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432677-LENOVO 2582K4G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582K4G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M CAD Model

Description

The LENOVO 2582K4G and LENOVO 2582K5G are both part of the prestigious Lenovo Express x3100 M4 series, designed to cater to the computing needs of small to medium-sized businesses with an emphasis on reliability and performance. These models are powered by the robust Intel Xeon 4C E3-1220 processor, which ensures a clock speed of 3.1 GHz across four cores, ideally suited for multitasking and running demanding business applications smoothly. With an 80W TDP, the CPU offers an efficient balance between performance output and energy consumption, making it a cost-effective solution for businesses mindful of operating expenses. Supporting DDR3 memory at 1333 MHz, the servers are equipped to handle rapid data processing and enhance overall system responsiveness. They are further enhanced with ECC (Error Correcting Code) memory to ensure data integrity and system stability, key for businesses requiring continuous operation. Flexible RAID configurations and room for additional disk drives and PCIe cards make these models highly scalable, ready to meet the expanding needs of growing businesses. Despite their compact tower design, these servers are built for expansion and equipped with Lenovo's management tools for easy setup and maintenance, reducing the total cost of ownership and making them an advantageous choice for SMBs.

You May Also Be Interested in

IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess