EN
  • EN
  • DE

LENOVO 258232G - x3100 M4, Pentium 2C G850 65W 2.9GHz/1333MHz/3MB,

Part No LENOVO 258232G - x3100 M4, Pentium 2C G850 65W 2.9GHz/1333MHz/3MB,
Manufacturer Lenovo
Catalog Server
Description IBM System x 3100 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432496-LENOVO 258232G - x3100 M4, Pentium 2C G850 65W 2.9GHz/1333MHz/3MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 258232G - x3100 M4, Pentium 2C G850 65W 2.9GHz/1333MHz/3MB, CAD Model

Description

The LENOVO 258232G x3100 M4 server is designed for small businesses looking for an entry-level server solution that combines performance with an affordable price tag. Powered by a Pentium 2C G850 processor, this server delivers reliable performance for day-to-day business operations, web serving, and file and print serving. The 2.9GHz processor speed, combined with 1333MHz memory speed, ensures smooth handling of basic applications, while the 3MB cache enhances processing efficiency for tasks that require frequent access to data. This server comes with a compact form factor, making it ideal for businesses with limited space. Despite its size, the x3100 M4 provides room for storage expansion and supports various RAID configurations for data protection. It also includes advanced management features to simplify server setup and monitoring, ensuring that businesses can focus on their core operations without worrying about their IT infrastructure.

You May Also Be Interested in

IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess