EN
  • EN
  • DE

LENOVO 24P1121 - MECHANICAL 1U Tool-Less

Part No LENOVO 24P1121 - MECHANICAL 1U Tool-Less
Manufacturer Lenovo
Catalog Rack Options
Description MECHANICAL 1U Tool-Less
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432271-LENOVO 24P1121 - MECHANICAL 1U Tool-Less
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 24P1121 - MECHANICAL 1U Tool-Less CAD Model

Description

The LENOVO 24P1121 is a pioneering solution in the realm of server rack installation, exemplifying convenience and efficiency with its MECHANICAL 1U Tool-Less design. This innovative product is tailored for system administrators and IT professionals who demand swift and hassle-free server deployment and maintenance. The 1U form factor is meticulously crafted to fit snugly into standard server racks, optimizing space without compromising performance. The tool-less feature is a game-changer, allowing for rapid, secure installation and removal of server hardware without the need for traditional tools. This design not only accelerates the setup process but also significantly reduces the risk of damage to sensitive equipment during installation. The robust construction ensures durability and stability, providing a reliable mounting solution that can accommodate a variety of server models. This MECHANICAL 1U Tool-Less mounting equipment is ideal for dynamic IT environments where speed, efficiency, and flexibility are paramount. Whether deploying new servers or upgrading existing infrastructure, the LENOVO 24P1121 simplifies the process, ensuring that critical systems are up and running with minimal downtime.

You May Also Be Interested in

IBM
V7000 rails
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
TIP PLATE
Need more? Email Us
IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
Rack rail kit
Need more? Email Us
IBM
IBM V5000 EXP rails
Need more? Email Us
IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess