EN
  • EN
  • DE

LENOVO 22R6833 - IBM BladeCenter S SAS RAID Controller Module Batte

Part No LENOVO 22R6833 - IBM BladeCenter S SAS RAID Controller Module Batte
Manufacturer Lenovo
Catalog Battery
Description IBM BladeCenter S SAS RAID Controller Module Batte
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1424994-LENOVO 22R6833 - IBM BladeCenter S SAS RAID Controller Module Batte
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 22R6833 - IBM BladeCenter S SAS RAID Controller Module Batte CAD Model

Description

The LENOVO 22R6833 is a crucial component designed specifically for IBM BladeCenter S systems, ensuring the reliability and integrity of data through a redundant array of independent disks (RAID) configuration. This SAS (Serial Attached SCSI) RAID Controller Module Battery plays an indispensable role in maintaining the cache memory of the RAID controller. By providing backup power to the controller's cache, it enables the safe storage of data during unexpected power outages, ensuring that ongoing transactions are completed and data integrity is preserved. The battery has a robust design to withstand the continuous operations in data center environments, offering a reliable solution for businesses that require uninterrupted access to their critical data. With its seamless integration into the IBM BladeCenter S chassis, the LENOVO 22R6833 enhances the system's overall performance and reliability, making it an essential component for enterprises focused on minimizing data loss and ensuring continuous operations.

You May Also Be Interested in

EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess