EN
  • EN
  • DE

LENOVO 172317X - 1U 17in Flat Panel Monitor Console Kit w/o keyboar keyboard

Part No LENOVO 172317X - 1U 17in Flat Panel Monitor Console Kit w/o keyboar keyboard
Manufacturer Lenovo
Catalog Rack Options
Description IBM 172317X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432307-LENOVO 172317X - 1U 17in Flat Panel Monitor Console Kit w/o keyboar keyboard
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 172317X - 1U 17in Flat Panel Monitor Console Kit w/o keyboar keyboard CAD Model

Description

The LENOVO 172317X brings a compact and efficient solution to server rack management with its 1U 17-inch Flat Panel Monitor Console Kit, specifically designed without an integrated keyboard. This innovative console kit is ideal for environments where space is at a premium, fitting snugly into a 1U rack space while offering the visual interface necessary for server management. The 17-inch monitor provides crisp and clear visuals, making it easier for IT administrators to monitor and manage their systems without the need for a bulky external monitor. Its slim design does not compromise on durability, built to withstand the demands of a hectic data center. The console kit is engineered for easy installation, allowing for quick deployment in any standard 19-inch server rack. The lack of an integrated keyboard offers flexibility in setup configurations, permitting the use of a preferred external keyboard or a KVM (Keyboard, Video, Mouse) switch setup. The LENOVO 172317X is an essential tool for data centers and IT environments that require a streamlined, space-saving solution for active system management.

You May Also Be Interested in

IBM
nSeries rails
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess