EN
  • EN
  • DE

LENOVO 10L5895 - XEON PII 450 512kB L2 cache

Part No LENOVO 10L5895 - XEON PII 450 512kB L2 cache
Manufacturer Lenovo
Catalog Uncategorized
Description XEON PII 450 512kB L2 cache
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431323-LENOVO 10L5895 - XEON PII 450 512kB L2 cache
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 10L5895 - XEON PII 450 512kB L2 cache CAD Model

Description

This Lenovo 10L5895 is a high-performance XEON PII processor, operating at a frequency of 450MHz and equipped with a 512kB L2 cache. Designed for early-generation servers and workstations, this processor is a testament to the era when XEON CPUs began to mark their dominance in the enterprise computing segment. The processor's 450MHz clock speed, coupled with a substantial 512kB L2 cache, enables efficient handling of complex computational tasks and multitasking, suitable for environments where stability and reliability are paramount. The XEON PII architecture is renowned for its robust performance in handling operations such as database management, enterprise resource planning, and other server-based applications, despite its placement in an older generation of processors. Its inclusion of a sizeable L2 cache is particularly beneficial, allowing the processor to store a larger amount of data close at hand, significantly reducing access times and improving overall system performance. Despite its age, the Lenovo 10L5895 represents a piece of computing history that laid the groundwork for future advancements in processing technology, offering a reliable solution for specialized applications or legacy systems.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess