EN
  • EN
  • DE

LENOVO 10K2332 - XEON 700MHz 2MB

Part No LENOVO 10K2332 - XEON 700MHz 2MB
Manufacturer Lenovo
Catalog Uncategorized
Description XEON 700MHz 2MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431469-LENOVO 10K2332 - XEON 700MHz 2MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 10K2332 - XEON 700MHz 2MB CAD Model

Description

The Lenovo 10K2332 features the XEON 700MHz processor, boasting a significant 2MB cache, which is designed to meet the demands of intensive server operations. This processor stands out for its robust performance capabilities geared towards enterprise-level applications and complex computing environments. With a 700MHz clock speed, it offers a balanced approach to power efficiency and processing power, making it suitable for a wide range of server tasks, from web hosting to database management. The XEON branding is synonymous with reliability, scalability, and the ability to handle concurrent tasks efficiently. The 2MB L2 cache is a key feature, significantly enhancing data retrieval times by storing critical information close to the processor, thus minimizing latency and improving overall system efficiency. This processor is ideal for organizations looking to maintain or upgrade their server infrastructure to achieve faster response times, higher transaction throughput, and improved operational efficiency without incurring excessive power costs. The Lenovo 10K2332 is compatible with a range of server models, ensuring seamless integration and a straightforward upgrade path.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess