EN
  • EN
  • DE

LENOVO 0C19482 - ThinkServer QLE2562 Dual Port 8Gb Fibre Channel HBA by Qlogic?á

Part No LENOVO 0C19482 - ThinkServer QLE2562 Dual Port 8Gb Fibre Channel HBA by Qlogic?á
Manufacturer Lenovo
Catalog Adapters
Description Lenovo ThinkServer QLE2562 2-Port 8Gb FC HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424843-LENOVO 0C19482 - ThinkServer QLE2562 Dual Port 8Gb Fibre Channel HBA by Qlogic?á
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 0C19482 - ThinkServer QLE2562 Dual Port 8Gb Fibre Channel HBA by Qlogic?á CAD Model

Description

The LENOVO 0C19482 is a high-performance ThinkServer QLE2562 Dual Port 8Gb Fibre Channel Host Bus Adapter (HBA) designed by Qlogic, specifically engineered for Lenovo servers. This adapter enables a direct connection to a Fibre Channel (FC) storage network through its dual ports, offering an impressive data transfer rate of up to 8 Gbps per port. This enhanced bandwidth capability makes it an ideal solution for demanding storage networks, large database applications, and server consolidation projects. The QLE2562 is built with advanced technology that offers support for virtualization, security, and network management features, providing a robust and secure enterprise-level environment. Its integration with Qlogic's sophisticated management tools further simplifies the deployment and management of your storage network. Designed for reliability, the LENOVO 0C19482 boasts a high data integrity level and excels in environments requiring efficient and high-speed data access and transfer.

You May Also Be Interested in

Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess