EN
  • EN
  • DE

LENOVO 07N3240 - IBM 18GB 10K 80 PIN SCSI DISK

Part No LENOVO 07N3240 - IBM 18GB 10K 80 PIN SCSI DISK
Manufacturer Lenovo
Catalog Uncategorized
Description IBM 18GB 10K 80 PIN SCSI DISK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430620-LENOVO 07N3240 - IBM 18GB 10K 80 PIN SCSI DISK
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 07N3240 - IBM 18GB 10K 80 PIN SCSI DISK CAD Model

Description

The LENOVO 07N3240 is an 18GB SCSI hard drive that operates at a spindle speed of 10,000 RPM, offering a balance between high-capacity storage and performance for legacy systems. Equipped with an 80-pin interface, this disk drive provides a reliable and durable storage solution, making it suitable for a range of applications requiring SCSI connectivity. It's specifically designed to meet the demands of enterprise environments, offering robust performance for critical data storage and access. The high rotational speed enhances the drive's ability to handle high-intensity read/write operations, reducing data access times and improving overall system efficiency. This SCSI disk is an excellent choice for expanding the storage capabilities of older servers and workstations, ensuring continued operational effectiveness and support for legacy hardware infrastructure.

You May Also Be Interested in

12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess