EN
  • EN
  • DE

LENOVO 03T8898 - Lenovo ThinkServer 3.5" HDD Tray

Part No LENOVO 03T8898 - Lenovo ThinkServer 3.5" HDD Tray
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo ThinkServer 3.5" HDD Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432947-LENOVO 03T8898 - Lenovo ThinkServer 3.5" HDD Tray
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 03T8898 - Lenovo ThinkServer 3.5" HDD Tray CAD Model

Description

The LENOVO 03T8898 is a dedicated 3.5-inch Hard Drive Tray meticulously crafted for compatibility with designated Lenovo ThinkServer systems. This HDD tray is engineered to ensure secure and stable installation of 3.5-inch hard disk drives into Lenovo's server chassis, facilitating straightforward drive deployment and hot-swap capability. This flexibility is vital for rapidly expanding storage capacities or replacing drives without powering down the server, thereby minimizing downtime and maintaining continuous operational flow. Its robust design guarantees the protection of the HDD during installation and operation, reducing the risk of damage due to vibration or handling. Complete with precise locking mechanisms and a tool-less design in some cases, it simplifies the process of adding or upgrading storage devices, making it an essential accessory for IT administrators looking to enhance their server's storage capabilities efficiently.

You May Also Be Interested in

HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess