EN
  • EN
  • DE

LENOVO 02JJ081 - Intel Xeon E-2286G 4.0GHz, 6C, GT2, 12MB, 95W,

Part No LENOVO 02JJ081 - Intel Xeon E-2286G 4.0GHz, 6C, GT2, 12MB, 95W,
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon E-2286G 4.0GHz, 6C, GT2, 12MB, 95W,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426150-LENOVO 02JJ081 - Intel Xeon E-2286G 4.0GHz, 6C, GT2, 12MB, 95W,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JJ081 - Intel Xeon E-2286G 4.0GHz, 6C, GT2, 12MB, 95W, CAD Model

Description

The LENOVO 02JJ081 is powered by the Intel Xeon E-2286G, a high-performance processor designed for small- to medium-sized business servers and workstation applications. The E-2286G, built on Intel's advanced Coffee Lake microarchitecture and utilizing a 14nm process, features six cores and twelve threads, making it adept at handling multiple workloads parallelly, thanks to Intel's Hyper-Threading Technology. It boasts a base frequency of 4.0GHz, with the capability to reach higher speeds via Intel's Turbo Boost Technology, ensuring rapid processing and execution of tasks. With onboard Intel UHD Graphics P630 (GT2), it offers integrated graphics support for applications requiring visual processing capabilities. It comes equipped with a 12MB Intel SmartCache, minimizing access times to frequently used data and instructions, thereby enhancing overall efficiency. The processor's support for 95W TDP ensures that performance does not come at the expense of energy efficiency. Designed for use in LENOVO systems, the E-2286G excels in diverse computing environments, ranging from graphics-intensive design tasks to demanding computational workloads, offering a blend of performance, graphics capability, and energy efficiency that meets the needs of modern SMBs and creative professionals.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess