EN
  • EN
  • DE

LENOVO 01PG649 - Lenovo ThinkSystem DE6000H 200TB?áHDD Pack (20x 10TB HDD)

Part No LENOVO 01PG649 - Lenovo ThinkSystem DE6000H 200TB?áHDD Pack (20x 10TB HDD)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG649 - Lenovo ThinkSystem DE6000H 200TB?áHDD Pack (20x 10TB HDD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429491-LENOVO 01PG649 - Lenovo ThinkSystem DE6000H 200TB?áHDD Pack (20x 10TB HDD)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG649 - Lenovo ThinkSystem DE6000H 200TB?áHDD Pack (20x 10TB HDD) CAD Model

Description

The LENOVO 01PG649 represents a monumental leap in storage solutions, offering an unparalleled 200TB of storage space through a meticulously assembled pack of 20 high-capacity 10TB Hard Disk Drives. This package is tailored for the Lenovo ThinkSystem DE6000H, a storage system renowned for its high performance, scalability, and reliability. Designed to meet the ever-expanding data storage needs of large enterprises, this HDD Pack ensures that businesses have the capacity to store immense volumes of data, including digital archives, extensive databases, and comprehensive backup solutions. The integration of these HDDs into the DE6000H system allows for seamless data management and access, optimized for 24/7 operations in critical business applications. Each 10TB drive within the pack operates efficiently, ensuring reduced power consumption and heat output, which, in turn, lowers operating costs and extends the lifespan of storage infrastructure. The inclusion of advanced data protection and encryption options further enhances the security of stored data, making the LENOVO 01PG649 an indispensable asset for enterprises looking to secure their data assets against evolving threats while accommodating future growth.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess