EN
  • EN
  • DE

LENOVO 01PG582 - Lenovo ThinkSystem 24TB (6x 4TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals

Part No LENOVO 01PG582 - Lenovo ThinkSystem 24TB (6x 4TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG582 - Lenovo ThinkSystem 24TB (6x 4TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428847-LENOVO 01PG582 - Lenovo ThinkSystem 24TB (6x 4TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG582 - Lenovo ThinkSystem 24TB (6x 4TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals CAD Model

Description

The LENOVO 01PG582 Drive Pack is a foundational storage upgrade for Lenovo ThinkSystem DM5000H series, offering a substantial 24TB of additional storage capacity, divided across six 4TB Near-Line SAS (NLSAS) hard drives. These 3.5-inch drives are engineered for durability and high-capacity storage, making them well-suited for data-intensive applications such as archival storage, backup solutions, and for supporting large-scale business applications. The integration of NLSAS technology combines the high-capacity attributes of SATA drives with the reliability and performance characteristics of SAS drives, providing an optimal blend of performance and affordability. Designed for seamless compatibility with the DM5000H series, this drive pack expands storage capabilities, ensuring businesses can manage and store increasing volumes of data without compromising on performance or reliability.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess