EN
  • EN
  • DE

LENOVO 01PE343 - ThinkSystem 3.5in Intel S4610 480GB Mainstream

Part No LENOVO 01PE343 - ThinkSystem 3.5in Intel S4610 480GB Mainstream
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4610 480GB Mainstream
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431148-LENOVO 01PE343 - ThinkSystem 3.5in Intel S4610 480GB Mainstream
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE343 - ThinkSystem 3.5in Intel S4610 480GB Mainstream CAD Model

Description

Stepping up in capacity, the Lenovo 01PE343 ThinkSystem 3.5 inch Intel S4610 480GB Mainstream SSD presents a middle-ground storage solution that combines performance with capacity. Ideal for enterprises looking to balance cost with performance, this SSD offers a substantial 480GB capacity while ensuring fast data access times and reliable performance, thanks to the Intel S4610 series' engineering. This model is particularly well-suited for servers that handle moderate workloads but still require the speed and reliability that solid-state storage provides. Its 3.5-inch form factor ensures it fits comfortably in a variety of server chassis, making it a flexible option for system builders or IT professionals looking to upgrade existing infrastructure. With solid-state technology, expect low power consumption, reduced heat output, and enhanced data integrity, all of which contribute to its appeal for mainstream enterprise applications.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess