EN
  • EN
  • DE

LENOVO 01KR465 - ThinkSystem M.2 5100 480GB SATA 6Gbps Non-Hot Swap SSD

Part No LENOVO 01KR465 - ThinkSystem M.2 5100 480GB SATA 6Gbps Non-Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem M.2 5100 480GB SATA 6Gbps Non-Hot Swap SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431039-LENOVO 01KR465 - ThinkSystem M.2 5100 480GB SATA 6Gbps Non-Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR465 - ThinkSystem M.2 5100 480GB SATA 6Gbps Non-Hot Swap SSD CAD Model

Description

The Lenovo 01KR465 is part of the ThinkSystem M.2 5100 series, offering a larger storage capacity of 480GB, designed to address the needs of businesses and power users who demand more space and speed from their devices. Like its 240GB counterpart, this SSD utilizes the SATA 6Gb/s interface, striking a fine balance between performance, cost-efficiency, and broad compatibility with existing systems. Its M.2 form factor allows for installation in a variety of devices, from compact servers to laptops, without significantly impacting the device's footprint. Though it lacks hot-swapping capabilities, its performance improvements in terms of faster boot and load times can be substantive. The 5100 series is known for its durability and reliability, making this SSD a practical choice for enhancing the performance and responsiveness of a wide range of systems. Ideal for users requiring additional storage for applications, data, or boot operations, the Lenovo 01KR465 SSD is an excellent upgrade path.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess