EN
  • EN
  • DE

LENOVO 01KR013 - SP SP SKL GL 6150 18C 2.7G 165W

Part No LENOVO 01KR013 - SP SP SKL GL 6150 18C 2.7G 165W
Manufacturer Lenovo
Catalog Uncategorized
Description SP SP SKL GL 6150 18C 2.7G 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431041-LENOVO 01KR013 - SP SP SKL GL 6150 18C 2.7G 165W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR013 - SP SP SKL GL 6150 18C 2.7G 165W CAD Model

Description

The LENOVO 01KR013 is a specialized processor kit designed for scalable performance across server and workstation platforms. It features the SP SP SKL GL (Skylake) 6150 processor, which offers 18 cores and 36 threads, delivering significant computational power with a clock speed of 2.7 GHz. This processor comes with a Thermal Design Power (TDP) of 165W, balancing high performance with power efficiency. It supports key technologies like Intel Turbo Boost Technology 2.0, Intel Hyper-Threading Technology, and Intel Virtualization Technology, enhancing its performance, security, and manageability. With 24.75 MB of cache, the SP 6150 is built to handle intensive tasks such as virtualization, high-performance computing, and large database management. This kit is an ideal upgrade for enhancing the capabilities of servers and workstations requiring robust processing power and efficiency.

You May Also Be Interested in

EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess