EN
  • EN
  • DE

LENOVO 01KP987 - System x 1300W High Efficiency Titanium AC Power

Part No LENOVO 01KP987 - System x 1300W High Efficiency Titanium AC Power
Manufacturer Lenovo
Catalog Uncategorized
Description System x 1300W High Efficiency Titanium AC Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430947-LENOVO 01KP987 - System x 1300W High Efficiency Titanium AC Power
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP987 - System x 1300W High Efficiency Titanium AC Power CAD Model

Description

The LENOVO 01KP987 is a 1300W high-efficiency titanium AC power supply designed for use in Lenovo's System x server series. This power supply unit (PSU) delivers exceptional energy efficiency, achieving a titanium rating which indicates efficiency of 96% or higher under typical loads. It is engineered to meet the power requirements of demanding enterprise-grade servers, providing a reliable and robust power source that maximizes system performance and stability. The PSU supports a wide range of input voltages, ensuring compatibility in various operating environments around the world. It is equipped with built-in surge protection to safeguard against unexpected power fluctuations, and its high efficiency reduces operational costs by minimizing excess heat production and lowering energy consumption. The LENOVO 01KP987 is an essential component for organizations seeking to optimize their server operations while adhering to green computing practices.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP System Board for DL20 G10
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess