EN
  • EN
  • DE

LENOVO 01KP643 - FAN - 7X04 (SR550) - Non-HotSwap

Part No LENOVO 01KP643 - FAN - 7X04 (SR550) - Non-HotSwap
Manufacturer Lenovo
Catalog Fan
Description FAN - 7X04 (SR550) - Non-HotSwap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427203-LENOVO 01KP643 - FAN - 7X04 (SR550) - Non-HotSwap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP643 - FAN - 7X04 (SR550) - Non-HotSwap CAD Model

Description

Identical in specification and function to the LENOVO 01KP642, the LENOVO 01KP643 fan is also a custom-engineered cooling solution for the Lenovo 7X04 (SR550) server series. As a Non-HotSwap component, it is designed to provide essential airflow and cooling to the server, ensuring the optimal thermal environment for the server’s electronics to function efficiently. This fan plays a key role in preventing thermal-related stress and prolonging the lifespan of the server components by keeping them within safe operating temperatures. Its precise fit within the SR550 series server chassis underscores Lenovo’s commitment to tailored cooling solutions that meet the exacting requirements of enterprise-level hardware. The fan’s non-hot-swap design necessitates server downtime for maintenance or replacement, emphasizing the need for planned servicing to minimize operational disruptions. The LENOVO 01KP643 is indispensable for IT managers aiming to maintain peak server performance and reliability through effective thermal management.

You May Also Be Interested in

CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
FAN R430
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess