EN
  • EN
  • DE

LENOVO 01KP509 - Lenovo Storage 7.68TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray)

Part No LENOVO 01KP509 - Lenovo Storage 7.68TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01KP509 - Lenovo Storage 7.68TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429066-LENOVO 01KP509 - Lenovo Storage 7.68TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP509 - Lenovo Storage 7.68TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray) CAD Model

Description

The LENOVO 01KP509 Solid State Drive stands out as a premium storage solution with its 7.68 Terabytes of space, nestled within a versatile 2.5-inch form factor and ready for deployment in either 2.5-inch or 3.5-inch drive bays via a hybrid tray. This drive leverages SAS technology, ensuring fast data transfer rates and robust reliability, making it highly suitable for enterprise-level storage demands. The 1 Drive Write Per Day (1DWD) specification indicates its capability to sustain daily write operations equal to its full capacity, highlighting its endurance and suitability for environments with heavy write workloads. From handling extensive databases and high-transaction applications to supporting big data analytics and cloud storage infrastructures, the LENOVO 01KP509 excels by delivering high performance, durability, and significant storage capacity. Its integration into data centers and storage arrays contributes to a marked improvement in system efficiency, significantly reducing latency and enhancing the overall speed at which data can be accessed and processed. The drive's high capacity and performance make it an excellent investment for organizations looking to future-proof their storage infrastructure and manage growing data volumes effectively.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess