EN
  • EN
  • DE

SUPERMICRO SNK-P0047PSM - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM

Part No SUPERMICRO SNK-P0047PSM - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0047PSM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435514-SUPERMICRO SNK-P0047PSM - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0047PSM - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM CAD Model

Description

The SUPERMICRO SNK-P0047PSM is a specially designed heat sink for Supermicro server platforms utilizing X9, X10, and X11 architectures with Narrow ILM. This 1U heat sink is engineered to provide efficient thermal management in compact server environments, optimizing cooling to maintain system stability and performance. Its design is tailored for effective heat dissipation in dense rack-mount systems, ensuring that even in constrained spaces, servers operate within safe temperature thresholds. The SNK-P0047PSM features a streamlined installation process compatible with Narrow ILM, enhancing its usability and reliability as a cooling solution in data centers and mission-critical server applications. Supermicro’s focus on innovation and quality is evident in this heat sink’s ability to address the cooling needs of today’s high-performance computing environments.

You May Also Be Interested in

Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us
Lenovo
Heatsink x240 - rear processor (CPU 1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess