EN
  • EN
  • DE

LENOVO 01KN512 - ThinkSystem M.2 with Mirroring Enablement Kit

Part No LENOVO 01KN512 - ThinkSystem M.2 with Mirroring Enablement Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description ThinkSystem M.2 with Mirroring Enablement Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424373-LENOVO 01KN512 - ThinkSystem M.2 with Mirroring Enablement Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KN512 - ThinkSystem M.2 with Mirroring Enablement Kit CAD Model

Description

The LENOVO 01KN512 - ThinkSystem M.2 with Mirroring Enablement Kit elevates the storage reliability and performance of ThinkSystem servers by enabling the addition of mirrored M.2 solid-state drives (SSDs). This kit is specifically designed to support the configuration of two M.2 SSDs in a RAID 1 setup, ensuring data redundancy and uninterrupted access even in the event of a drive failure. It accommodates various M.2 sizes, making it versatile for different storage needs, whether for OS boot, caching, or essential data storage. The mirroring capability is crucial for critical applications and environments where data integrity and system uptime are paramount. Besides enhancing data protection, the kit also improves boot times and overall system performance, leveraging the speed of M.2 SSDs. Its compact design integrates seamlessly into ThinkSystem servers, contributing to a tidy internal layout and improved airflow. For organizations that prioritize data security and system reliability, the M.2 with Mirroring Enablement Kit is an indispensable upgrade, offering peace of mind and enhanced server efficiency.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess