EN
  • EN
  • DE

LENOVO 01GV771 - PM1635a 1.6TB Enterprise Mainstream 12Gb SAS

Part No LENOVO 01GV771 - PM1635a 1.6TB Enterprise Mainstream 12Gb SAS
Manufacturer Lenovo
Catalog Hard Drives
Description PM1635a 1.6TB Enterprise Mainstream 12Gb SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429081-LENOVO 01GV771 - PM1635a 1.6TB Enterprise Mainstream 12Gb SAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV771 - PM1635a 1.6TB Enterprise Mainstream 12Gb SAS CAD Model

Description

The LENOVO 01GV771 represents a high-end storage solution, the PM1635a 1.6TB Enterprise Mainstream 12Gb SAS SSD, designed for critical and demanding data center environments. This model is engineered to deliver exceptional performance, durability, and reliability for enterprises requiring efficient data handling and storage. With a substantial storage capacity of 1.6TB, it accommodates large databases, extensive software applications, and vast amounts of enterprise data. Its incorporation of 12Gb/s SAS interface ensures swift data transfer rates, enhancing the overall system responsiveness and reducing wait times during high data throughput operations. Engineered for resilience, the PM1635a undergoes rigorous testing to ensure optimal reliability in 24/7 operational environments. Its emphasis on data integrity and security is paramount, incorporating advanced encryption methods to protect sensitive information. Additionally, its design for easy integration into existing infrastructure, with backward compatibility features, ensures a seamless transition or expansion of storage capabilities without significant overhaul of current systems. Ideal for data centers and enterprises looking for robust storage solutions, the LENOVO 01GV771 combines performance, capacity, and reliability, positioning it as a critical component in modern IT frameworks.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess