EN
  • EN
  • DE

LENOVO 01GV280 - SR530/630 2.5" SATA/SAS 8-Bay Backplane

Part No LENOVO 01GV280 - SR530/630 2.5" SATA/SAS 8-Bay Backplane
Manufacturer Lenovo
Catalog Systemboard
Description SR530/630 2.5" SATA/SAS 8-Bay Backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1433328-LENOVO 01GV280 - SR530/630 2.5" SATA/SAS 8-Bay Backplane
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV280 - SR530/630 2.5" SATA/SAS 8-Bay Backplane CAD Model

Description

The Lenovo 01GV280 is a specialized 2.5"" SATA/SAS 8-Bay Backplane designed for use in Lenovo's ThinkSystem SR530 and SR630 server models. This backplane is engineered to provide a reliable and flexible storage solution, accommodating up to eight 2.5-inch SATA or SAS drives. It enables businesses to customize their storage configurations to meet their specific needs, whether for RAID configurations, direct storage, or a mix of both. The backplane supports various drive types, including SSDs for high-speed storage operations, and HDDs for cost-effective, high-capacity storage solutions. Its integration into the SR530 and SR630 servers maximizes storage density and efficiency, ensuring optimal performance for storage-intensive applications. Easy to install and manage, the Lenovo 01GV280 backplane supports hot-swap functionality, allowing for easy and quick drive replacements without system downtime, making it an ideal choice for enterprises that demand flexibility and uninterrupted operation in their server infrastructure.

You May Also Be Interested in

Supermicro
Supermicro X11DPT-B Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRH-IT Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X10DRU-i+
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess