EN
  • EN
  • DE

LENOVO 01DC675 - Lenovo Storage V3700 V2 0.6m 12Gb SAS Cable (mSAS

Part No LENOVO 01DC675 - Lenovo Storage V3700 V2 0.6m 12Gb SAS Cable (mSAS
Manufacturer Lenovo
Catalog Cables
Description Lenovo 01DC675. Cable length: 0.6 m, Connector 1: mSAS, Connector 2: mSAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425443-LENOVO 01DC675 - Lenovo Storage V3700 V2 0.6m 12Gb SAS Cable (mSAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01DC675 - Lenovo Storage V3700 V2 0.6m 12Gb SAS Cable (mSAS CAD Model

Description

The Lenovo Storage V3700 V2 0.6m 12Gb SAS Cable (mSAS) is an essential connectivity component designed to facilitate high-speed, reliable data transfers within your Lenovo storage ecosystem. Tailored for connections that don't require long cabling, such as within a single rack or enclosure, this mini-SAS cable ensures a neat and efficient setup. Supporting 12Gbps data transfer rates through the SAS 3.0 protocol, it caters to the needs of high-demand applications, ensuring swift data movement between storage controllers and drives. The 0.6-meter length aids in maintaining a clutter-free environment by avoiding unnecessary excess cable. This makes it an ideal choice for data centers focused on maximizing space efficiency without compromising on the speed and integrity of data transfers. Using this SAS cable in your Lenovo Storage V3700 V2 setup guarantees that your data management processes are smooth, fast, and reliable, which is paramount for achieving optimal performance in any IT environment.

You May Also Be Interested in

NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess