EN
  • EN
  • DE

LENOVO 01CV770 - Emulex VFA5.2 ML2 2x10 GbE SFP+ Adapter and FCoE/iSCSI SW

Part No LENOVO 01CV770 - Emulex VFA5.2 ML2 2x10 GbE SFP+ Adapter and FCoE/iSCSI SW
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 01CV770 - Emulex VFA5.2 ML2 2x10 GbE SFP+ Adapter and FCoE/iSCSI SW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431565-LENOVO 01CV770 - Emulex VFA5.2 ML2 2x10 GbE SFP+ Adapter and FCoE/iSCSI SW
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01CV770 - Emulex VFA5.2 ML2 2x10 GbE SFP+ Adapter and FCoE/iSCSI SW CAD Model

Description

The LENOVO 01CV770 Emulex VFA5.2 ML2 2x10 GbE SFP+ Adapter is a cutting-edge network interface card that offers dual-port 10 gigabit Ethernet (10GbE) connectivity, utilizing SFP+ transceivers. Designed for efficiency and high performance, this adapter addresses the demanding bandwidth requirements of modern data centers, supporting both Ethernet and Converged Enhanced Ethernet (CEE) standards. The inclusion of FCoE (Fibre Channel over Ethernet) and iSCSI (Internet Small Computer System Interface) software indicates its ability to handle both storage and networking traffic over a single network infrastructure, optimizing data center consolidation efforts. This versatile adapter boasts a flexible Mezzanine LAN-on-Motherboard (ML2) form factor, making it an excellent fit for Lenovo ThinkSystem servers, and allows for seamless integration without compromising on available PCIe slots. The Emulex VFA5.2 adapter is equipped with state-of-the-art offload engines for FCoE and iSCSI, which reduce CPU utilization, enhancing server efficiency and performance. Its support for Virtual Fabric allows administrators to partition each 10GbE port into multiple virtual NICs, providing the flexibility to meet various network requirements and improve bandwidth management. With quality of service (QoS) capabilities, it ensures prioritization of traffic, guaranteeing the performance of critical applications. The adapter also supports Wake on LAN (WOL) and pre-boot execution environment (PXE), making it suitable for a wide range of remote management and deployment scenarios. The LENOVO 01CV770 represents a blend of high-speed connectivity, versatility, and reliability, making it an ideal choice for enterprises looking to bolster their network infrastructure for advanced virtualization, cloud computing, and storage solutions.

You May Also Be Interested in

HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess