EN
  • EN
  • DE

LENOVO 00YK496 - Purley 2U CMA FRU part

Part No LENOVO 00YK496 - Purley 2U CMA FRU part
Manufacturer Lenovo
Catalog Rack Options
Description Purley 2U CMA FRU part
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432365-LENOVO 00YK496 - Purley 2U CMA FRU part
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK496 - Purley 2U CMA FRU part CAD Model

Description

The LENOVO 00YK496 is a cable management arm (CMA) designed for use with Purley-based 2U server systems. As a Field Replaceable Unit (FRU) part, it is readily replaceable and designed to provide efficient and organized cable management. This CMA ensures that power, network, and other essential cables are neatly arranged and secure, reducing the risk of dislodgment or damage during server operations or maintenance. Its deployment facilitates improved airflow within the rack, contributing to better cooling and operational efficiency of the server systems. The design allows for the seamless extension and retraction of cables when the server is moved, ensuring maintenance and upgrades can be performed without the risk of cable strain or disconnection. This CMA is an indispensable part of maintaining a tidy, efficient, and reliable server environment, especially in high-density server installations.

You May Also Be Interested in

IBM
nSeries rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess