EN
  • EN
  • DE

LENOVO 00YK352 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD

Part No LENOVO 00YK352 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem M.2 CV1 32GB SATA 6Gbps Non-Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431101-LENOVO 00YK352 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK352 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD CAD Model

Description

The LENOVO 00YK352 is an M.2 solid-state drive (SSD) that provides a compact and efficient storage solution with a capacity of 32GB. Utilizing the SATA 6Gbps interface, it offers fast data transfer rates, enhancing system boot times and application load speeds. The non-hot swap feature means this SSD is not designed for removal or replacement while the system is powered on, making it more suited for permanent roles in the system, such as boot drives or for dedicated tasks requiring high-speed storage. Its small M.2 form factor allows for integration into a variety of systems without occupying much space, making it ideal for thin and light laptops, compact desktops, and servers where space is at a premium. The SSD nature of the device means it has no moving parts, leading to increased durability, lower power consumption, and silent operation.

You May Also Be Interested in

TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
732-0729-16
Lowest to $151.8881
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess