EN
  • EN
  • DE

LENOVO 00YJ782 - 0U 18 C13/6 C19 Switched and Monitored 32A 3

Part No LENOVO 00YJ782 - 0U 18 C13/6 C19 Switched and Monitored 32A 3
Manufacturer Lenovo
Catalog Rack Options
Description Lenovo 00YJ782. PDU types: Monitored, Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Nominal input voltage: 200 - 240 V, Maximum current: 32 A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432321-LENOVO 00YJ782 - 0U 18 C13/6 C19 Switched and Monitored 32A 3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YJ782 - 0U 18 C13/6 C19 Switched and Monitored 32A 3 CAD Model

Description

The LENOVO 00YJ782 is a highly sophisticated 0U power distribution unit (PDU) designed to offer comprehensive power management solutions for data centers and high-density IT environments. With 18 C13 and 6 C19 outlets, this PDU provides versatile compatibility with a wide range of IT equipment, from servers and storage units to networking hardware. Its switched and monitored functionality enables remote control of each individual outlet, allowing administrators to turn power sources on or off as needed for effective power provisioning and to prevent unauthorized use. The monitoring features deliver real-time insights into power consumption, environmental conditions, and overall PDU health, facilitating proactive management and optimization of power usage to enhance energy efficiency. The robust 32A, 3-phase input configuration ensures a reliable power supply to support critical infrastructure, while the 0U vertical form factor allows for space-saving rack installation, preserving valuable rack space for IT equipment. Equipped with advanced security and management features, this LENOVO PDU is an indispensable tool for ensuring operational continuity, efficiency, and scalability in modern data centers.

You May Also Be Interested in

IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
Rail kit
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess