EN
  • EN
  • DE

LENOVO 00Y8605 - N1200 System Fan with Power Controller (FPC)

Part No LENOVO 00Y8605 - N1200 System Fan with Power Controller (FPC)
Manufacturer Lenovo
Catalog Fan
Description N1200 System Fan with Power Controller (FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427213-LENOVO 00Y8605 - N1200 System Fan with Power Controller (FPC)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8605 - N1200 System Fan with Power Controller (FPC) CAD Model

Description

The LENOVO 00Y8605 is an advanced system fan equipped with a Power Controller (FPC) designed for use in the NeXtScale n1200 series systems. This innovative cooling solution ensures optimal thermal management within the server environment, crucial for maintaining system stability and performance under varied operational loads. The integrated power controller intelligently adjusts fan speed based on system temperature, achieving efficient cooling while minimizing energy consumption and noise levels. It's specifically engineered to support the demanding cooling requirements of dense server configurations, enhancing airflow and heat dissipation. Its hot-swap capability allows for easy replacement and maintenance without necessitating system downtime, supporting uninterrupted operations in critical IT environments. Durable and reliable, the LENOVO 00Y8605 is essential for enterprises seeking to optimize their NeXtScale n1200 series systems' cooling performance and operational efficiency.

You May Also Be Interested in

CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess