EN
  • EN
  • DE

LENOVO 00Y8433 - Lenovo I-Pass Mini-SAS Raid Card Cable 820mm

Part No LENOVO 00Y8433 - Lenovo I-Pass Mini-SAS Raid Card Cable 820mm
Manufacturer Lenovo
Catalog Cables
Description Lenovo I-Pass Mini-SAS Raid Card Cable 820mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425193-LENOVO 00Y8433 - Lenovo I-Pass Mini-SAS Raid Card Cable 820mm
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8433 - Lenovo I-Pass Mini-SAS Raid Card Cable 820mm CAD Model

Description

The Lenovo 00Y8433 is a meticulously designed I-Pass Mini-SAS Raid Card Cable, extending 820mm in length. It serves as a critical component for establishing high-speed, reliable connections between RAID cards and storage devices within Lenovo server systems. This Mini-SAS cable is engineered to support high-bandwidth data transfer rates, making it ideal for RAID configurations where data redundancy and performance are paramount. The use of an I-Pass connector ensures a secure and stable connection, minimizing the risk of disconnection and data loss. With its considerable length, this cable offers flexibility in server setup and organization, allowing for optimal placement of RAID cards and storage arrays. The robust design of the Lenovo 00Y8433 ensures durability and reliability, providing peace of mind for IT professionals managing data-intensive applications. By facilitating efficient data transmission and connectivity, this Mini-SAS Raid Card Cable is an indispensable tool for enhancing the storage capabilities and performance of Lenovo server systems.

You May Also Be Interested in

NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess