EN
  • EN
  • DE

LENOVO 00Y6323 - Windows Srv Standard 2012 2CPU/2VM Additional Lice

Part No LENOVO 00Y6323 - Windows Srv Standard 2012 2CPU/2VM Additional Lice
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo 00Y6323. License quantity: 1 license(s), Software type: License
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430453-LENOVO 00Y6323 - Windows Srv Standard 2012 2CPU/2VM Additional Lice
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y6323 - Windows Srv Standard 2012 2CPU/2VM Additional Lice CAD Model

Description

The LENOVO 00Y6323 offers an additional license for Windows Server Standard 2012, allowing for installation on up to 2 CPUs and virtualization of up to 2 VMs. This product is ideal for small to medium-sized businesses looking to expand their server capabilities or build a virtualized environment for optimized resource utilization. Windows Server 2012 Standard is designed to increase the reliability and flexibility of server infrastructure while providing more robust virtualization and cloud computing capabilities. The license includes access to Windows Server's essential features such as the updated Hyper-V for efficient virtualization, improved access control for securing server environments, and advanced options for managing identities and access. This additional license is key for businesses aiming to scale up their IT infrastructure, supporting enhanced performance, reliability, and scalability.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess