EN
  • EN
  • DE

LENOVO 00WH326 - X6 Compute Book Intel Xeon Processor E7-8870 v4 20C 2.1GHz 50M 140W

Part No LENOVO 00WH326 - X6 Compute Book Intel Xeon Processor E7-8870 v4 20C 2.1GHz 50M 140W
Manufacturer Lenovo
Catalog CPU
Description X6 Compute Book Intel Xeon Processor E7-8870 v4 20C 2.1GHz 50M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426219-LENOVO 00WH326 - X6 Compute Book Intel Xeon Processor E7-8870 v4 20C 2.1GHz 50M 140W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WH326 - X6 Compute Book Intel Xeon Processor E7-8870 v4 20C 2.1GHz 50M 140W CAD Model

Description

The LENOVO 00WH326 is equipped with the Intel Xeon Processor E7-8870 v4, tailor-made for the Lenovo X6 Compute Book series, targeting the enterprise computing sector. This processor is pivotal for businesses requiring high levels of computing power, offering 20 cores and 40 threads to proficiently handle concurrent tasks, complex computations, and intensive workloads. Operating at a base frequency of 2.1 GHz with the ability to turbo boost up to 3.1 GHz, it ensures swift processing speeds across various operations. With a substantial 50MB of cache, it significantly reduces the data retrieval times, thereby enhancing the overall system performance. The E7-8870 v4 carries a TDP rating of 140W, reflecting a balanced approach to high performance and power efficiency. It supports essential Intel technologies such as Intel Hyper-Threading Technology and Intel VT-x, making it highly suitable for virtualized environments, real-time analytics, and database management. Designed for seamless integration with Lenovo's X6 server platforms, it provides a foundation for building scalable, resilient, and high availability solutions that require minimal downtime. Its modular design allows for effortless scalability and maintenance, offering a high degree of future-proofing for dynamic business needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess