EN
  • EN
  • DE

DELL HNWHH - 1TB 7.2K 3.5 SATA 6G HUS722T1TALA600

Part No DELL HNWHH - 1TB 7.2K 3.5 SATA 6G HUS722T1TALA600
Manufacturer Dell
Catalog Hard Drives
Description DELL HNWHH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391102-DELL HNWHH - 1TB 7.2K 3.5 SATA 6G HUS722T1TALA600
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HNWHH - 1TB 7.2K 3.5 SATA 6G HUS722T1TALA600 CAD Model

Description

The DELL HNWHH is a 1TB hard disk drive that combines capacity, performance, and reliability for modern enterprise storage needs. It operates at a spindle speed of 7200 RPM, offering a good balance between performance and power efficiency in a 3.5-inch form factor. This drive utilizes a SATA 6Gbps interface, which provides compatibility with a wide array of desktop and server systems, allowing for easy integration into existing storage solutions. Based on the HUS722T1TALA600 model, this HDD is designed for durability and long-term reliability, supporting continuous operation in data centers and intensive work environments. Its 1TB capacity makes it suitable for general data storage, file servers, and backups, providing ample space for documents, media, and application data. With advanced features such as error recovery controls and enhanced vibration tolerance, the DELL HNWHH HDD ensures consistent performance even in multi-drive systems. Its energy-efficient design and quiet operation make it an excellent choice for office environments and storage arrays where minimal noise and power consumption are preferred. This drive's reliability, coupled with DELL's warranty and support, offers peace of mind for businesses looking to secure their data on a dependable storage platform.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess