EN
  • EN
  • DE

LENOVO 00MJ105 - 8 Gb FC LW SFP Transceivers (Pair)

Part No LENOVO 00MJ105 - 8 Gb FC LW SFP Transceivers (Pair)
Manufacturer Lenovo
Catalog Sfp
Description Lenovo 8Gb FC LW SFP 2-pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1432717-LENOVO 00MJ105 - 8 Gb FC LW SFP Transceivers (Pair)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MJ105 - 8 Gb FC LW SFP Transceivers (Pair) CAD Model

Description

The LENOVO 00MJ105 includes a pair of 8 Gb Fibre Channel Long Wave SFP (Small Form-factor Pluggable) transceivers, engineered for long-distance data transmission over fiber optic lines. These transceivers are designed to facilitate reliable and high-speed communication over distances of up to 10 kilometers, making them an ideal solution for connecting geographically dispersed data centers and corporate campuses. Operating at a wavelength of 1310 nm, these LW SFPs are capable of transmitting data at speeds up to 8 Gbps, supporting the demands of high-volume storage area networks and critical data transfer applications. The long wave technology offers the advantage of greater transmission distances without sacrificing data integrity, ensuring that data arrives intact and free of corruption. Compatibility with a wide range of Lenovo storage systems and network equipment ensures that these transceivers can be deployed seamlessly, without the need for extensive hardware upgrades or modifications. The modules’ plug-and-play functionality enables easy installation, significantly reducing setup times and simplifying network expansions or configurations. With their durable construction and adherence to industry standards, the LENOVO 00MJ105 transceivers provide a cost-effective solution for extending the reach of fiber channel networks while maintaining high levels of performance and reliability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess