EN
  • EN
  • DE

LENOVO 00KG843 - Intel Xeon Processor E5-2697 v3 14C 2.6GHz 35MB Cache 2133MHz 145W

Part No LENOVO 00KG843 - Intel Xeon Processor E5-2697 v3 14C 2.6GHz 35MB Cache 2133MHz 145W
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2697 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426590-LENOVO 00KG843 - Intel Xeon Processor E5-2697 v3 14C 2.6GHz 35MB Cache 2133MHz 145W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KG843 - Intel Xeon Processor E5-2697 v3 14C 2.6GHz 35MB Cache 2133MHz 145W CAD Model

Description

The LENOVO 00KG843 is powered by the Intel Xeon Processor E5-2697 v3, a high-end component of the Haswell-EP processor family, designed to deliver exceptional performance for the most demanding data center and enterprise applications. This processor features 14 cores, providing unparalleled multi-threading capability ideal for advanced multi-tasking, virtualization, high-performance computing (HPC), and intensive data processing applications. Operating at a base frequency of 2.6GHz, it includes Intel Turbo Boost Technology 2.0, which intelligently increases the processor's frequency as needed, allowing it to handle heavy workload spikes without compromising efficiency. The processor is equipped with a large 35MB SmartCache, enabling fast and efficient processing of large datasets by minimizing data retrieval times. Built on a 22nm process technology, it ensures a balance between remarkable performance and power consumption with a thermal design power (TDP) of 145W. It supports DDR4 memory at 2133MHz, providing significant bandwidth improvements and energy efficiency over previous-generation technologies. Designed for seamless integration with Lenovo server platforms, the E5-2697 v3 enables enterprises to enhance their computing infrastructure with a processor that offers robust performance, scalability, and reliability, meeting the critical demands of modern data-intensive workflows.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess