EN
  • EN
  • DE

LENOVO 00FE669 - Intel Xeon Processor E5-2620 v2 6C 2.1GHz 15MB Cache 1600MHz 80W

Part No LENOVO 00FE669 - Intel Xeon Processor E5-2620 v2 6C 2.1GHz 15MB Cache 1600MHz 80W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2620 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425767-LENOVO 00FE669 - Intel Xeon Processor E5-2620 v2 6C 2.1GHz 15MB Cache 1600MHz 80W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FE669 - Intel Xeon Processor E5-2620 v2 6C 2.1GHz 15MB Cache 1600MHz 80W CAD Model

Description

The LENOVO 00FE669 features the Intel Xeon Processor E5-2620 v2, a powerful and efficient heart for mid-range servers and workstations. With six cores and a base clock speed of 2.1GHz, this processor is engineered to deliver balanced performance for a wide array of server applications. The 15MB smart cache enhances the processor's efficiency, allowing quicker access to frequently used data, thus significantly reducing latency. Operating at a thermal design power (TDP) of only 80W, it's tailored for environments where power efficiency is crucial, reducing operational costs and the environmental impact. This processor supports DDR3 memory up to 1600MHz, providing substantial bandwidth for memory-intensive applications and ensuring smooth operation even under load. The Intel Xeon Processor E5-2620 v2 is also equipped with Intel's Virtualization Technology, which simplifies virtualization tasks and enhances performance and manageability, making it an excellent choice for virtualized data centers. Whether for virtual machines, data analysis, or enterprise-grade applications, the LENOVO 00FE669 with Intel Xeon Processor E5-2620 v2 presents itself as a robust, efficient, and versatile solution for modern computing demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess