EN
  • EN
  • DE
  • IT

LENOVO 00FC28 - Lenovo 2.5in to 3.5in HDD/SSD Tray

Part No LENOVO 00FC28 - Lenovo 2.5in to 3.5in HDD/SSD Tray
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo 2.5in to 3.5in HDD/SSD Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433081-LENOVO 00FC28 - Lenovo 2.5in to 3.5in HDD/SSD Tray
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FC28 - Lenovo 2.5in to 3.5in HDD/SSD Tray CAD Model

Description

The LENOVO 00FC28 is a uniquely designed HDD/SSD conversion tray, enabling the installation of a 2.5-inch hard disk drive (HDD) or solid-state drive (SSD) into a 3.5-inch drive bay. This conversion tray is an essential accessory for users looking to upgrade their Lenovo server storage with either SSDs for speed or HDDs for capacity while utilizing existing 3.5-inch drive bay slots. Made from durable materials, the tray is engineered for reliability and longevity, ensuring that drives stay securely mounted within the server even in environments prone to vibration or movement. This product also facilitates improved airflow around the drive, contributing to better thermal management within the server chassis. Its seamless compatibility with various Lenovo server models makes it a versatile and invaluable tool for system administrators aiming to optimize server storage configurations without the need for extensive modifications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU CODEEX-TAKEOUT - Codeex-Takeout
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R42 - DAT160 DDS-6 USB Streamer 5.25-inch (Rev. 2) (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B922 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGT80N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT80N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B912 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSN-208AB-BL - Multi Format Slimline DVD Writer TS-208AB-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess