EN
  • EN
  • DE

LENOVO 00D6304 - Heatsink - 7917/7167 (x440) - Rear/1st/2nd CPU

Part No LENOVO 00D6304 - Heatsink - 7917/7167 (x440) - Rear/1st/2nd CPU
Manufacturer Lenovo
Catalog Heatsink
Description Heat sink for x440 IBM flex system
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1429725-LENOVO 00D6304 - Heatsink - 7917/7167 (x440) - Rear/1st/2nd CPU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D6304 - Heatsink - 7917/7167 (x440) - Rear/1st/2nd CPU CAD Model

Description

The LENOVO 00D6304 is a precision-engineered heatsink designed specifically for use with the Lenovo x440 (models 7917 and 7167) servers, targeting the rear, 1st, and 2nd CPUs. This high-performance heatsink is crafted to provide exceptional thermal management, essential for maintaining optimal CPU performance and stability, especially in configurations with high computational demands. Its design is optimized for efficient heat dissipation, ensuring that the processor remains within safe operating temperatures even under heavy workloads. The installation process is streamlined, with the heatsink fitting seamlessly onto the CPUs without the need for special tools, ensuring quick and secure mounting. By effectively managing the CPUs' thermal output, this heatsink helps prevent thermal throttling, protect against potential heat-related damage, and extend the overall service life of the server, making it an indispensable component for system administrators seeking to maintain peak performance and reliability in their data centers.

You May Also Be Interested in

Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - IBM x335
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess