EN
  • EN
  • DE

LENOVO 00AY180 - Lenovo RackSwitch Hot-swap, 80mm Front-to-Rear Fan Assembly

Part No LENOVO 00AY180 - Lenovo RackSwitch Hot-swap, 80mm Front-to-Rear Fan Assembly
Manufacturer Lenovo
Catalog Fan
Description LENOVO 00AY180 - Lenovo RackSwitch Hot-swap, 80mm Front-to-Rear Fan Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427209-LENOVO 00AY180 - Lenovo RackSwitch Hot-swap, 80mm Front-to-Rear Fan Assembly
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AY180 - Lenovo RackSwitch Hot-swap, 80mm Front-to-Rear Fan Assembly CAD Model

Description

The LENOVO 00AY180 is a high-quality, 80mm Hot-swap Fan Assembly designed specifically for Lenovo RackSwitch models to ensure optimal cooling and airflow from the front to the rear of the device. This essential component is crucial for maintaining the appropriate operating temperatures within the switch, thus preventing overheating and ensuring stable, reliable network performance. The hot-swappable feature allows for the fan to be replaced or maintained without the need to power down the switch, minimizing downtime and maintaining network availability. The front-to-rear airflow pattern is particularly suited for standard rack configurations where cold air is drawn in from the front and expelled out the back, aligning with the airflow management strategies of most data centers. This fan assembly is an indispensable part of keeping a Lenovo RackSwitch operating efficiently, reducing the risk of thermal-related issues and extending the lifespan of the switch hardware.

You May Also Be Interested in

Dell
FAN R720 R720XD
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess