EN
  • EN
  • DE

LENOVO 00AM066 - 9.5mm Ultra-Slim SATA DVD-ROM

Part No LENOVO 00AM066 - 9.5mm Ultra-Slim SATA DVD-ROM
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 9.5mm Ultra-Slim SATA DVD-ROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424140-LENOVO 00AM066 - 9.5mm Ultra-Slim SATA DVD-ROM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AM066 - 9.5mm Ultra-Slim SATA DVD-ROM CAD Model

Description

The LENOVO 00AM066 is an ultra-slim, 9.5mm SATA DVD-ROM drive designed to provide optical reading capabilities in compact and standard server environments. This device allows for the reading of DVD and CD media, making it a versatile addition to any server setup for software installation, operating system updates, and data retrieval tasks. Engineered for high reliability and durable performance, this DVD-ROM drive is compatible with a range of Lenovo servers, ensuring seamless integration and operation within the existing infrastructure. Its ultra-slim profile is particularly suited for servers where space is at a premium, allowing for more efficient use of valuable rack or tower space without compromising functionality. The SATA interface ensures a high-speed connection to the server motherboard, facilitating quick data access and smooth operation. For IT professionals seeking to enhance their server’s capabilities with optical media access, the LENOVO 00AM066 represents an efficient and reliable solution.

You May Also Be Interested in

Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess