EN
  • EN
  • DE

VZH471M1ETR-1010

Part No VZH471M1ETR-1010
Manufacturer Lelon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lelon
Capacitance 470 uF
Voltage Rating DC 25 VDC
Diameter 10 mm
Length 10 mm
Life 5000 Hour
Product Low Impedance Electrolytic Capacitors
Tolerance 20 %
Ripple Current 670 mA
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Height 10.4 mm
Series VZH
Packaging Reel
Termination Style SMD/SMT
Type Ultra Low Impedance Aluminum Electrolytic Capacitor
Brand Lelon
Leakage Current 3 uA
Dissipation Factor DF 0.16
Lead Spacing 4.7 mm
Product Type Electrolytic Capacitors
Standard Pack Qty 500
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian VZH471M1ETR-1010 CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2125
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365
Vishay
CAP TANT POLY 4.7UF 63V SMD
Lowest to $2.1083
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1205 $50.0075
1,015+ $0.0988 $100.2820
1,570+ $0.0958 $150.4060
2,160+ $0.0927 $200.2320
2,795+ $0.0896 $250.4320
3,740+ $0.0803 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess