EN
  • EN
  • DE

C10756_CUTE-3-W

Part No C10756_CUTE-3-W
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLR 36-46DEG WIDE ADHESIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Integrated Mount
Color Clear
Number of LEDs 3
Lens Style Round with Flat Top
Lens Size 35mm Dia
Lens Transparency Diffused
Optical Pattern Wide
Viewing Angle 36° ~ 46°
For Use With/Related Manufacturer Cree, Ledil, LG Innotek, Lumileds Nichia, Osram, Seoul, Toshiba
Material Acrylic
Mounting Type Adhesive
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569804-C10756_CUTE-3-W
Ultra Librarian 3D Model Ultra Librarian C10756_CUTE-3-W CAD Model

Description

N

You May Also Be Interested in

Carclo Technical Plastics
LENS CLEAR 28-51DEG WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 36-45DEG MED ADH TAPE
Need more? Email Us
Dialight
MIN. PANEL IND.
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM WIDE
Lowest to $16.5558
Ledil
LENS CLEAR SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 65-84DEG WIDE SCREW
Need more? Email Us
Ledil
LENS CLEAR 28-44DEG WIDE
Need more? Email Us
Dialight
LARGE PANEL INDICATOR
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess